Goobay logo

Goobay BNC Plug > 2x BNC female

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4822
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay BNC Plug > 2x BNC female:
  • - BNC connector for transmitting analogue signals such as video signals
  • - 50 ohm impedance
  • - BNC cable is used in radio and video technology, e.g. for base station radios and microphones
  • - BNC adapter for connecting antenna and coaxial cables
  • - Standardised, precision-fit BNC connector with gold-plated contacts for minimum transmission resistance
  • - High-quality, robust metal housing made of nickel-plated brass for durability
  • - The Goobay BNC connector is only suitable for hobbyists
Long product name Goobay BNC Plug > 2x BNC female:

BNC Plug > 2x BNC female

Short summary description Goobay BNC Plug > 2x BNC female:

Goobay BNC Plug > 2x BNC female, BNC, 2x BNC, Stainless steel

Long summary description Goobay BNC Plug > 2x BNC female:

Goobay BNC Plug > 2x BNC female. Connector 1: BNC, Connector 2: 2x BNC, Connector contacts plating: Gold. Product colour: Stainless steel

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.