Goobay logo

Goobay Speaker Plug, 90 Angled, screw connection, plastic-sheathed, black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7331
Info modified on:
10 Aug 2024, 07:26:02
Bullet Points Goobay Speaker Plug, 90 Angled, screw connection, plastic-sheathed, black:
  • - Loudspeaker plug for assembling speaker cables
  • - Compact, plastic-sheathed speaker plug for connecting speakers and amplifiers
  • - Easy mounting thanks to practical screw connection. No soldering required
  • - Bend protection on the plug effectively protects the speaker cable from cable breakage
  • - 90°-angled connection for speaker cable
  • - Standardised, precision-fit audio connector with high-quality contacts for minimum transmission resistance
  • - The Goobay audio plug is only suitable for hobbyists
Long product name Goobay Speaker Plug, 90 Angled, screw connection, plastic-sheathed, black:

Speaker Plug, 90 Angled, screw connection, plastic-sheathed, black

Short summary description Goobay Speaker Plug, 90 Angled, screw connection, plastic-sheathed, black:

Goobay Speaker Plug, 90 Angled, screw connection, plastic-sheathed, black, Loudspeaker plug, Black, Male, Angled, Plastic, 27.5 mm

Long summary description Goobay Speaker Plug, 90 Angled, screw connection, plastic-sheathed, black:

Goobay Speaker Plug, 90 Angled, screw connection, plastic-sheathed, black. Connector(s): Loudspeaker plug, Product colour: Black, Connector gender: Male. Width: 27.5 mm, Depth: 28.4 mm. Quantity per pack: 10 pc(s). Package type: Polybag

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.