Goobay logo

Goobay 3.5 mm jack plug (2-pin, mono), nickel-plated brass

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5749
Info modified on:
10 Aug 2024, 10:02:41
Bullet Points Goobay 3.5 mm jack plug (2-pin, mono), nickel-plated brass:
  • - Jack plug for soldering, for cable assembly
  • - For connecting devices with 3.5 mm jack socket to e.g. headphones or headsets
  • - Audio jack plug transmits high-quality audio signals
  • - Robust metal housing made of nickel-plated brass with bend protection
  • - Connector with 2-pin assignment for a great musical experience
  • - Standardised, precision-fit 3.5 mm AUX plugs for minimum transmission resistance and clear sound
  • - The Goobay audio adapter is only suitable for hobbyists
Long product name Goobay 3.5 mm jack plug (2-pin, mono), nickel-plated brass:

3.5 mm jack plug (2-pin, mono), nickel-plated brass

Short summary description Goobay 3.5 mm jack plug (2-pin, mono), nickel-plated brass:

Goobay 3.5 mm jack plug (2-pin, mono), nickel-plated brass, 3.5 mm, Stainless steel, Male, Straight, Brass, Nickel, 8.95 mm

Long summary description Goobay 3.5 mm jack plug (2-pin, mono), nickel-plated brass:

Goobay 3.5 mm jack plug (2-pin, mono), nickel-plated brass. Connector(s): 3.5 mm, Product colour: Stainless steel, Connector gender: Male. Outer diameter: 8.95 mm. Quantity per pack: 10 pc(s). Package type: Polybag

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.