Goobay logo

Goobay 3.5 mm jack plug (2-pin, mono), black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3912
Info modified on:
10 Aug 2024, 06:50:31
Bullet Points Goobay 3.5 mm jack plug (2-pin, mono), black:
  • - Jack plug for soldering, for cable assembly
  • - For connecting devices with 3.5 mm jack socket to e.g. headphones or headsets
  • - Audio jack plug transmits high-quality audio signals
  • - Sturdy hexagonal plastic housing with bend protection prevents cable breakage under mechanical loads
  • - Connector with 2-pin assignment for a great musical experience
  • - Standardised, precision-fit 3.5 mm AUX plugs for minimum transmission resistance and clear sound
  • - The Goobay audio adapter is only suitable for hobbyists
Long product name Goobay 3.5 mm jack plug (2-pin, mono), black:

3.5 mm jack plug (2-pin, mono), black

Short summary description Goobay 3.5 mm jack plug (2-pin, mono), black:

Goobay 3.5 mm jack plug (2-pin, mono), black, 3.5 mm, Black, Male, Straight, Plastic, 10 pc(s)

Long summary description Goobay 3.5 mm jack plug (2-pin, mono), black:

Goobay 3.5 mm jack plug (2-pin, mono), black. Connector(s): 3.5 mm, Product colour: Black, Connector gender: Male. Quantity per pack: 10 pc(s). Package type: Polybag

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.