Goobay logo

Goobay Terminating Resistance F, 75 Ohm, 4.0 mm

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6696
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay Terminating Resistance F, 75 Ohm, 4.0 mm:
  • - with clamping technology e. g. for antenna sockets
  • - avoids interference from unused SAT and coaxial cables
  • - terminating resistor: 75 Ohm
  • - suitable for antenna socket up to 2400 MHz
Long product name Goobay Terminating Resistance F, 75 Ohm, 4.0 mm:

Terminating Resistance F, 75 Ohm, 4.0 mm

Short summary description Goobay Terminating Resistance F, 75 Ohm, 4.0 mm:

Goobay Terminating Resistance F, 75 Ohm, 4.0 mm, 7 g, 10 pc(s)

Long summary description Goobay Terminating Resistance F, 75 Ohm, 4.0 mm:

Goobay Terminating Resistance F, 75 Ohm, 4.0 mm. Package weight: 7 g. Quantity per pack: 10 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.