location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Glem Gas U66VIF3 cooker Freestanding cooker Electric Stainless steel A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Glem Gas Check ‘Glem Gas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U66VIF3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U66VIF3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054187279287
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Glem Gas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Glem Gas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Glem Gas U66VIF3 cooker Freestanding cooker Electric Stainless steel A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Electric Stainless steel
  • - Number of cooking zones: 4 zone(s)
  • - Electronic ignition
  • - Oven net capacity: 59.4 L
  • - Grill
  • - Interior light
  • - 0.986 kWh
More>>>
Short summary description Glem Gas U66VIF3 cooker Freestanding cooker Electric Stainless steel A:
This short summary of the Glem Gas U66VIF3 cooker Freestanding cooker Electric Stainless steel A data-sheet is auto-generated and uses the product title and the first six key specs.

Glem Gas U66VIF3, Freestanding cooker, Stainless steel, Buttons, Rotary, Top front, Gas, 4 zone(s)

Long summary description Glem Gas U66VIF3 cooker Freestanding cooker Electric Stainless steel A:
This is an auto-generated long summary of Glem Gas U66VIF3 cooker Freestanding cooker Electric Stainless steel A based on the first three specs of the first five spec groups.

Glem Gas U66VIF3. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 59.4 L. Timer type: Mechanical. Energy efficiency class: A, Energy consumption (conventional): 0.986 kWh, AC input voltage: 230 V

Brand Image Product code Product Stock Price from
Glem Gas

Glem Gas A664GC cooker Freestanding cooker Electric/Gas Brown A
(show image)
A664GC A664GC 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas A65RXF3 cooker Freestanding cooker Electric White A
(show image)
A65RXF3 A65RXF3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas AR96GIF3 cooker Freestanding cooker Electric,Propane/butane Stainless steel
(show image)
AR96GIF3 AR96GIF3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas UQ85GI3 cooker Freestanding cooker Natural gas Stainless steel
(show image)
UQ85GI3 UQ85GI3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U65BXF3 cooker Freestanding cooker Natural gas White
(show image)
U65BXF3 U65BXF3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas UR85AI3 cooker Freestanding cooker Natural gas Stainless steel A
(show image)
UR85AI3 UR85AI3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas UA96TR3 cooker Freestanding cooker Natural gas Black
(show image)
UA96TR3 UA96TR3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U55BIF3 cooker Freestanding cooker Natural gas Stainless steel
(show image)
U55BIF3 U55BIF3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas AR96KIF3 cooker Freestanding cooker Electric Stainless steel A
(show image)
AR96KIF3 AR96KIF3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U85GXF3 cooker Freestanding cooker Electric White
(show image)
U85GXF3 U85GXF3 0.00
(excl. VAT)
0 (incl. VAT)