location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Glem Gas AR96KIF3 cooker Freestanding cooker Electric Stainless steel A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Glem Gas Check ‘Glem Gas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR96KIF3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR96KIF3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054187278792
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Glem Gas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Glem Gas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:56:55
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Glem Gas AR96KIF3 cooker Freestanding cooker Electric Stainless steel A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Electric Stainless steel
  • - Number of cooking zones: 5 zone(s)
  • - Oven net capacity: 64.8 L
  • - Grill
  • - Cool door Interior light
  • - 0.814 kWh
More>>>
Short summary description Glem Gas AR96KIF3 cooker Freestanding cooker Electric Stainless steel A:
This short summary of the Glem Gas AR96KIF3 cooker Freestanding cooker Electric Stainless steel A data-sheet is auto-generated and uses the product title and the first six key specs.

Glem Gas AR96KIF3, Freestanding cooker, Stainless steel, Buttons, Rotary, Front, Gas, 5 zone(s)

Long summary description Glem Gas AR96KIF3 cooker Freestanding cooker Electric Stainless steel A:
This is an auto-generated long summary of Glem Gas AR96KIF3 cooker Freestanding cooker Electric Stainless steel A based on the first three specs of the first five spec groups.

Glem Gas AR96KIF3. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 64.8 L. Energy efficiency class: A, Energy consumption (conventional): 0.814 kWh. Width: 900 mm, Depth: 600 mm, Height: 900 mm

Brand Image Product code Product Stock Price from
Glem Gas

Glem Gas VT66100IT cooker Freestanding cooker Electric Ceramic Black, Stainless steel E
(show image)
VT66100IT VT66100IT 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U965MI cooker Freestanding cooker Electric Stainless steel A
(show image)
U965MI U965MI 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U865MI6 cooker Freestanding cooker Electric Stainless steel A
(show image)
U865MI6 U865MI6 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U855MI6 cooker Freestanding cooker Electric Stainless steel A
(show image)
U855MI6 U855MI6 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U765VI cooker Freestanding cooker Electric/Gas Stainless steel A
(show image)
U765VI U765VI 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U765MI6 cooker Freestanding cooker Electric Stainless steel A
(show image)
U765MI6 U765MI6 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U865VI cooker Freestanding cooker Electric/Gas Stainless steel A
(show image)
U865VI U865VI 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U855VX cooker Freestanding cooker Electric/Gas White A
(show image)
U855VX U855VX 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U855VI cooker Freestanding cooker Electric/Gas Stainless steel A
(show image)
U855VI U855VI 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U965VX cooker Freestanding cooker Electric/Gas White A
(show image)
U965VX U965VX 0.00
(excl. VAT)
0 (incl. VAT)