Gitzo GS5370LD camera mounting accessory

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3197
Info modified on:
21 Oct 2022, 10:32:10
Long product name Gitzo GS5370LD camera mounting accessory:

Quick Release Plate Aluminum Long D Profile

Short summary description Gitzo GS5370LD camera mounting accessory:

Gitzo GS5370LD, Black, Aluminium, Steel, 1/4", 140 mm, 10 mm, 140 g

Long summary description Gitzo GS5370LD camera mounting accessory:

Gitzo GS5370LD. Product colour: Black, Material: Aluminium, Steel, Connecting thread: 1/4". Width: 140 mm, Height: 10 mm, Weight: 140 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.