Gigaset logo

Gigaset DX600A ISDN DECT telephone Caller ID Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31808
Info modified on:
14 Mar 2024, 18:22:36
Long product name Gigaset DX600A ISDN DECT telephone Caller ID Black, Grey:

DX 600A The high-end ISDN desktop phone

Short summary description Gigaset DX600A ISDN DECT telephone Caller ID Black, Grey:

Gigaset DX600A ISDN, DECT telephone, Speakerphone, 750 entries, Caller ID, Short Message Service (SMS), Black, Grey

Long summary description Gigaset DX600A ISDN DECT telephone Caller ID Black, Grey:

Gigaset DX600A ISDN. Type: DECT telephone. Speakerphone, Phonebook capacity: 750 entries. Caller ID. Display diagonal: 22.6 cm (8.9"). Short Message Service (SMS). Product colour: Black, Grey

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.