GIGABYTE logo

GIGABYTE MB10-DS1 motherboard BGA 1667 Mini-ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80565
Info modified on:
30 Oct 2024, 13:06:23
Short summary description GIGABYTE MB10-DS1 motherboard BGA 1667 Mini-ITX:

GIGABYTE MB10-DS1, Intel, BGA 1667, D-1500, 14 nm, Dual, Broadwell

Long summary description GIGABYTE MB10-DS1 motherboard BGA 1667 Mini-ITX:

GIGABYTE MB10-DS1. Processor manufacturer: Intel, Processor socket: BGA 1667, Intel Xeon series: D-1500. Supported memory types: DDR4-SDRAM, Memory voltage: 1.2 V, ECC сompatibility: ECC & Non-ECC. Supported storage drive interfaces: SATA III. On-board graphics card model: Aspeed AST2400, On-board graphics card memory: 512 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel I210

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.