GIGABYTE logo

GIGABYTE H410M H V3 motherboard Intel H510 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196245
Info modified on:
30 Oct 2024, 13:04:45
Short summary description GIGABYTE H410M H V3 motherboard Intel H510 LGA 1200 (Socket H5) micro ATX:

GIGABYTE H410M H V3, Intel, LGA 1200 (Socket H5), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, LGA 1200 (Socket H5), DDR4-SDRAM, 64 GB

Long summary description GIGABYTE H410M H V3 motherboard Intel H510 LGA 1200 (Socket H5) micro ATX:

GIGABYTE H410M H V3. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA. On-board graphics card model: Intel® HD Graphics. Ethernet interface type: Gigabit Ethernet

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.