GIGABYTE logo

GIGABYTE Radeon 9250 128MB DDR GDDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113162
Info modified on:
21 Aug 2019, 16:25:25
Short summary description GIGABYTE Radeon 9250 128MB DDR GDDR:

GIGABYTE Radeon 9250 128MB DDR, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description GIGABYTE Radeon 9250 128MB DDR GDDR:

GIGABYTE Radeon 9250 128MB DDR. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 8.1, OpenGL version: 1.5. Interface type: AGP 8x

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.