GIGABYTE logo

GIGABYTE GV-R779OC-1GD graphics card AMD Radeon HD7790 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50013
Info modified on:
02 Sept 2024, 20:29:05
Short summary description GIGABYTE GV-R779OC-1GD graphics card AMD Radeon HD7790 1 GB GDDR5:

GIGABYTE GV-R779OC-1GD, Radeon HD7790, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-R779OC-1GD graphics card AMD Radeon HD7790 1 GB GDDR5:

GIGABYTE GV-R779OC-1GD. Graphics processor family: AMD, Graphics processor: Radeon HD7790, Processor frequency: 1075 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.