GIGABYTE logo

GIGABYTE GV-R725OC-1GI graphics card AMD Radeon R7 250 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98331
Info modified on:
02 Sept 2024, 20:28:29
Short summary description GIGABYTE GV-R725OC-1GI graphics card AMD Radeon R7 250 1 GB GDDR5:

GIGABYTE GV-R725OC-1GI, Radeon R7 250, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-R725OC-1GI graphics card AMD Radeon R7 250 1 GB GDDR5:

GIGABYTE GV-R725OC-1GI. Graphics processor family: AMD, Graphics processor: Radeon R7 250, Processor frequency: 1050 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.2. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.