GIGABYTE GV-N98TGR-512I, GeForce 9800 GT, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels, PCI Express 2.0
GIGABYTE GV-N98TGR-512I. Graphics processor: GeForce 9800 GT, Processor frequency: 550 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active