GIGABYTE logo

GIGABYTE GV-N210TC-1GI graphics card NVIDIA GeForce 210 GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124317
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GV-N210TC-1GI graphics card NVIDIA GeForce 210 GDDR3:

GIGABYTE GV-N210TC-1GI, GeForce 210, GDDR3, 64 bit, 1600 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N210TC-1GI graphics card NVIDIA GeForce 210 GDDR3:

GIGABYTE GV-N210TC-1GI. Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 590 MHz. Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.