GIGABYTE GAMING GeForce GTX 1080 Xtreme Water cooling, GeForce GTX 1080, 8 GB, GDDR5X, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0
GIGABYTE GAMING GeForce GTX 1080 Xtreme Water cooling. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080, Processor frequency: 1784 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit, Memory clock speed: 10416 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: liquid