GIGABYTE logo

GIGABYTE U8000 USB TV DVB-T

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74257
Info modified on:
21 Oct 2022, 10:14:32
Short summary description GIGABYTE U8000 USB TV DVB-T:

GIGABYTE U8000 USB TV, DVB-T, AVI, DAT, MPG, USB, Intel Pentium 4 1.8GHz, USB, 256MB DirextX 9.0 Video, Sound, CD-ROM, Windows XP MCE, VISTA MCE

Long summary description GIGABYTE U8000 USB TV DVB-T:

GIGABYTE U8000 USB TV. TV tuner type: DVB-T. Video formats supported: AVI, DAT, MPG. Interface type: USB. Minimum system requirements: Intel Pentium 4 1.8GHz, USB, 256MB DirextX 9.0 Video, Sound, CD-ROM, Compatible operating systems: Windows XP MCE, VISTA MCE

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.