GIGABYTE logo

GIGABYTE M6900 mouse USB Type-A Optical 3200 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24093
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE M6900 mouse USB Type-A Optical 3200 DPI:

GIGABYTE M6900, Optical, USB Type-A, 3200 DPI, Black

Long summary description GIGABYTE M6900 mouse USB Type-A Optical 3200 DPI:

GIGABYTE M6900. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons quantity: 5. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.