GIGABYTE logo

GIGABYTE Modular SLI ready PSU power supply unit 800 W Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70082
Info modified on:
11 Apr 2024, 10:19:15
Short summary description GIGABYTE Modular SLI ready PSU power supply unit 800 W Black:

GIGABYTE Modular SLI ready PSU, 800 W, 100 - 240 V, 80%, Overload, 24-pin, Semi-Modular

Long summary description GIGABYTE Modular SLI ready PSU power supply unit 800 W Black:

GIGABYTE Modular SLI ready PSU. Total power: 800 W, AC input voltage: 100 - 240 V, Efficiency: 80%. Connector(s): 24-pin, Cabling type: Semi-Modular. Compatible products: ATI CrossFire. Product colour: Black, Fan diameter: 14 cm. Certification: NVIDIA SLI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.