GIGABYTE logo

GIGABYTE GB-XM14-1037 1.8 GHz Black 1037U

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26191
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GB-XM14-1037 1.8 GHz Black 1037U:

GIGABYTE GB-XM14-1037, 1.8 GHz, Intel® Celeron®, 1037U, 2 MB, Intel® NM70 Express, DDR3-SDRAM

Long summary description GIGABYTE GB-XM14-1037 1.8 GHz Black 1037U:

GIGABYTE GB-XM14-1037. Processor frequency: 1.8 GHz, Processor family: Intel® Celeron®, Processor model: 1037U. Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz, Memory slots: 2x SO-DIMM. On-board graphics card model: Intel® HD Graphics. Cabling technology: 10/100/1000Base-T(X). Product colour: Black, Panel mounting interface: 75 x 75,100 x 100 mm, Cable lock slot type: Kensington

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.