GIGABYTE logo

GIGABYTE Brix Nettop i3-3227U Intel HM77 Express BGA 1023 1.9 GHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102632
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE Brix Nettop i3-3227U Intel HM77 Express BGA 1023 1.9 GHz:

GIGABYTE Brix, Nettop, Mini PC barebone, Intel HM77 Express, BGA 1023, DDR3-SDRAM, Ethernet LAN

Long summary description GIGABYTE Brix Nettop i3-3227U Intel HM77 Express BGA 1023 1.9 GHz:

GIGABYTE Brix. Chassis type: Nettop, Product type: Mini PC barebone. Motherboard chipset: Intel HM77 Express, Processor socket: BGA 1023. Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Ethernet LAN (RJ-45) ports: 1

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.