GIGABYTE logo

GIGABYTE Brix Nettop Black i3-4010U BGA 1168 1.7 GHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124278
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE Brix Nettop Black i3-4010U BGA 1168 1.7 GHz:

GIGABYTE Brix, Nettop, Mini PC barebone, BGA 1168, DDR3-SDRAM, Ethernet LAN

Long summary description GIGABYTE Brix Nettop Black i3-4010U BGA 1168 1.7 GHz:

GIGABYTE Brix. Chassis type: Nettop, Product type: Mini PC barebone. Processor socket: BGA 1168. Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.