GIGABYTE logo

GIGABYTE GB-BSi3-6100 UCFF Grey i3-6100U BGA 1356 2.3 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39465
Info modified on:
09 Mar 2024, 14:04:25
Short summary description GIGABYTE GB-BSi3-6100 UCFF Grey i3-6100U BGA 1356 2.3 GHz:

GIGABYTE GB-BSi3-6100, UCFF, Mini PC barebone, BGA 1356, DDR3L-SDRAM, mSATA, Ethernet LAN

Long summary description GIGABYTE GB-BSi3-6100 UCFF Grey i3-6100U BGA 1356 2.3 GHz:

GIGABYTE GB-BSi3-6100. Chassis type: UCFF, Product type: Mini PC barebone. Processor socket: BGA 1356. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Supported storage drive types: SSD, Storage drive interface: mSATA. Ethernet LAN (RJ-45) ports: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.