GIGABYTE logo

GIGABYTE GA-AB350-Gaming 3 AMD B350 Socket AM4 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48076
Info modified on:
04 Nov 2024, 10:11:58
Short summary description GIGABYTE GA-AB350-Gaming 3 AMD B350 Socket AM4 ATX:

GIGABYTE GA-AB350-Gaming 3, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-AB350-Gaming 3 AMD B350 Socket AM4 ATX:

GIGABYTE GA-AB350-Gaming 3. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD. BIOS type: UEFI AMI, BIOS memory size: 256 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.