GIGABYTE logo

GIGABYTE GA-X150M-RRO ECC motherboard Intel® C232 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33307
Info modified on:
30 Oct 2024, 13:08:36
Short summary description GIGABYTE GA-X150M-RRO ECC motherboard Intel® C232 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-X150M-RRO ECC, Intel, LGA 1151 (Socket H4), DDR4-SDRAM, DIMM, Dual-channel, ECC & Non-ECC

Long summary description GIGABYTE GA-X150M-RRO ECC motherboard Intel® C232 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-X150M-RRO ECC. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.