GIGABYTE logo

GIGABYTE GA-K8NF-9-RH motherboard Socket 939 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99931
Info modified on:
12 Jun 2018, 09:50:54
Short summary description GIGABYTE GA-K8NF-9-RH motherboard Socket 939 ATX:

GIGABYTE GA-K8NF-9-RH, AMD, Socket 939, 4 GB, ATX, ATX, 305 mm

Long summary description GIGABYTE GA-K8NF-9-RH motherboard Socket 939 ATX:

GIGABYTE GA-K8NF-9-RH. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 210 mm. Audio output: Realtek ALC850 Audio AC'97

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.