GIGABYTE logo

GIGABYTE GA-F2A88XM-D3HP motherboard A88X Socket FM2+ micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132073
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-F2A88XM-D3HP motherboard A88X Socket FM2+ micro ATX:

GIGABYTE GA-F2A88XM-D3HP, AMD, Socket FM2+, AMD Athlon, DDR3-SDRAM, DIMM, Dual-channel

Long summary description GIGABYTE GA-F2A88XM-D3HP motherboard A88X Socket FM2+ micro ATX:

GIGABYTE GA-F2A88XM-D3HP. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD Athlon. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10, JBOD. Maximum graphics card memory: 2000 MB, Graphics card family: AMD, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.