GIGABYTE logo

GIGABYTE GA-EX58-UD5 motherboard Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82634
Info modified on:
12 Jun 2018, 16:28:37
Short summary description GIGABYTE GA-EX58-UD5 motherboard Socket B (LGA 1366) ATX:

GIGABYTE GA-EX58-UD5, Intel, Socket B (LGA 1366), 24 GB, 1.5 V, 10/100/1000 Mbit, ATX

Long summary description GIGABYTE GA-EX58-UD5 motherboard Socket B (LGA 1366) ATX:

GIGABYTE GA-EX58-UD5. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, Memory voltage: 1.5 V. Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889A. Width: 305 mm, Depth: 244 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.