GIGABYTE GA-EP43-S3L, Intel, LGA 775 (Socket T), 16 GB, 1.8 V, Realtek RTL8111C, 10/100/1000 Mbit
GIGABYTE GA-EP43-S3L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, Memory voltage: 1.8 V. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. BIOS type: AWARD