GIGABYTE logo

GIGABYTE GA-EG41MF-US2H (rev. 1.0) LGA 775 (Socket T) mini ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96242
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-EG41MF-US2H (rev. 1.0) LGA 775 (Socket T) mini ATX:

GIGABYTE GA-EG41MF-US2H (rev. 1.0), Intel, LGA 775 (Socket T), 8 GB, 1.8 V, 16 MB, iTE IT8718

Long summary description GIGABYTE GA-EG41MF-US2H (rev. 1.0) LGA 775 (Socket T) mini ATX:

GIGABYTE GA-EG41MF-US2H (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, Memory voltage: 1.8 V, Flash memory: 16 MB. LAN controller: Realtek RTL8111C. Motherboard form factor: mini ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889A. Width: 244 mm, Depth: 244 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.