GIGABYTE GA-A75M-UD2H, AMD, Socket FM1, AMD A, AMD E2, DDR3-SDRAM, 64 GB, Dual-channel
GIGABYTE GA-A75M-UD2H. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD A, AMD E2. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabti Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD