GIGABYTE logo

GIGABYTE GA-970A-D3P motherboard AMD 970 Socket AM3+ ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120665
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-970A-D3P motherboard AMD 970 Socket AM3+ ATX:

GIGABYTE GA-970A-D3P, AMD, Socket AM3+, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,..., DDR3-SDRAM, DIMM, 1.5 V

Long summary description GIGABYTE GA-970A-D3P motherboard AMD 970 Socket AM3+ ATX:

GIGABYTE GA-970A-D3P. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,.... Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 6, JBOD. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD. BIOS type: EFI AMI, BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.