GIGABYTE logo

GIGABYTE GA-965P-DQ6 Intel P965 Rev.2.0 LGA 775 (Socket T) ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78316
Info modified on:
12 Jun 2018, 16:30:03
Short summary description GIGABYTE GA-965P-DQ6 Intel P965 Rev.2.0 LGA 775 (Socket T) ATX:

GIGABYTE GA-965P-DQ6 Intel P965 Rev.2.0, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 5, Ethernet/Fast Ethernet, ATX

Long summary description GIGABYTE GA-965P-DQ6 Intel P965 Rev.2.0 LGA 775 (Socket T) ATX:

GIGABYTE GA-965P-DQ6 Intel P965 Rev.2.0. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 5. Networking features: Ethernet/Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888DD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.