GIGABYTE logo

GIGABYTE GA-8VM800PMD-775-RH motherboard VIA P4M800 Pro LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89541
Info modified on:
12 Jun 2018, 09:50:51
Short summary description GIGABYTE GA-8VM800PMD-775-RH motherboard VIA P4M800 Pro LGA 775 (Socket T) ATX:

GIGABYTE GA-8VM800PMD-775-RH, Intel, LGA 775 (Socket T), 2 GB, 10/100 LAN, ATX, VIA P4M800 Pro

Long summary description GIGABYTE GA-8VM800PMD-775-RH motherboard VIA P4M800 Pro LGA 775 (Socket T) ATX:

GIGABYTE GA-8VM800PMD-775-RH. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. Networking features: 10/100 LAN. Motherboard form factor: ATX, Motherboard chipset: VIA P4M800 Pro, Power source type: ATX. Width: 244 mm, Depth: 233 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.