GIGABYTE GA-8I955X Royal, Intel, LGA 775 (Socket T), 8 GB, Broadcom 5751*2, ATX, Realtek ALC882M
GIGABYTE GA-8I955X Royal. Processorfabrikant: Intel, Processor socket: LGA 775 (Socket T). Maximum intern geheugen: 8 GB. Netwerkfuncties: Broadcom 5751*2. Moederbord form factor: ATX, Audiochip: Realtek ALC882M, Type stroombron: ATX. Breedte: 305 mm, Diepte: 244 mm