GIGABYTE GA-6WMM7, Intel, Socket 370, micro ATX, ATX, Windows 95/98, 32 Mbit
GIGABYTE GA-6WMM7. Processor manufacturer: Intel, Processor socket: Socket 370. Motherboard form factor: micro ATX, Power source type: ATX, Compatible operating systems: Windows 95/98. BIOS memory size: 32 Mbit. Width: 244 mm, Depth: 232 mm