GIGABYTE logo

GIGABYTE AORUS FV43U 43” 4K Pro Gaming Monitor - 3840 x 2160 (UHD), 144Hz, 1ms, 750 cd/m2, FreeSync Premium Pro, DisplayHDR 1000 , HDMI 2.1, Displayport 1.4

Data-sheet quality:
created/standardized by Icecat
Product views:
166072
Info modified on:
14 Mar 2025, 19:45:15
Short summary description GIGABYTE AORUS FV43U 43” 4K Pro Gaming Monitor - 3840 x 2160 (UHD), 144Hz, 1ms, 750 cd/m2, FreeSync Premium Pro, DisplayHDR 1000 , HDMI 2.1, Displayport 1.4:

GIGABYTE AORUS FV43U 43” 4K Pro Gaming Monitor - 3840 x 2160 (UHD), 144Hz, 1ms, 750 cd/m2, FreeSync Premium Pro, DisplayHDR 1000 , HDMI 2.1, Displayport 1.4, 109.2 cm (43"), 3840 x 2160 pixels, 4K Ultra HD, 1 ms, Black

Long summary description GIGABYTE AORUS FV43U 43” 4K Pro Gaming Monitor - 3840 x 2160 (UHD), 144Hz, 1ms, 750 cd/m2, FreeSync Premium Pro, DisplayHDR 1000 , HDMI 2.1, Displayport 1.4:

GIGABYTE AORUS FV43U 43” 4K Pro Gaming Monitor - 3840 x 2160 (UHD), 144Hz, 1ms, 750 cd/m2, FreeSync Premium Pro, DisplayHDR 1000 , HDMI 2.1, Displayport 1.4. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.