GIGABYTE C246N-WU2, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, Intel Xeon E, DDR4-SDRAM, DIMM, 2133,2400,2666 MHz
GIGABYTE C246N-WU2. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®, Intel Xeon E. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Supported memory clock speeds: 2133,2400,2666 MHz. Supported storage drive interfaces: M.2, PCI Express, SATA III, Supported storage drive types: HDD & SSD. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel