GIGABYTE logo

GIGABYTE B365M D2V motherboard Intel B365 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85203
Info modified on:
30 Oct 2024, 13:07:16
Short summary description GIGABYTE B365M D2V motherboard Intel B365 LGA 1151 (Socket H4) micro ATX:

GIGABYTE B365M D2V, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, LGA 1151 (Socket H4), DDR4-SDRAM, 32 GB

Long summary description GIGABYTE B365M D2V motherboard Intel B365 LGA 1151 (Socket H4) micro ATX:

GIGABYTE B365M D2V. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.