GIGABYTE logo

GIGABYTE GA-965P-S3 (rev. 3.3) Intel P965+ ICH8 chipset LGA 775 (Socket T) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32973
Info modified on:
04 Apr 2019, 07:52:42
Short summary description GIGABYTE GA-965P-S3 (rev. 3.3) Intel P965+ ICH8 chipset LGA 775 (Socket T) ATX:

GIGABYTE GA-965P-S3 (rev. 3.3) Intel P965+ ICH8 chipset, Intel, LGA 775 (Socket T), 8 GB, 0, 1, JBOD, ATX, 7.1 channels

Long summary description GIGABYTE GA-965P-S3 (rev. 3.3) Intel P965+ ICH8 chipset LGA 775 (Socket T) ATX:

GIGABYTE GA-965P-S3 (rev. 3.3) Intel P965+ ICH8 chipset. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, JBOD. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. Width: 305 mm, Depth: 210 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.