GIGABYTE logo

GIGABYTE GE-E570A-C3 power supply unit 570 W 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131276
Info modified on:
26 Jun 2024, 05:46:22
Short summary description GIGABYTE GE-E570A-C3 power supply unit 570 W 20+4 pin ATX ATX Black:

GIGABYTE GE-E570A-C3, 570 W, 100 - 240 V, 50 - 60 Hz, 7 - 3.5 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description GIGABYTE GE-E570A-C3 power supply unit 570 W 20+4 pin ATX ATX Black:

GIGABYTE GE-E570A-C3. Total power: 570 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS. Product colour: Black, Fan diameter: 12 cm, Number of fans: 1 fan(s). Compliance certificates: RoHS

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.