Gewiss logo

Gewiss GW80927 wall lighting 2G7 FSD 11 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4550
Info modified on:
30 Apr 2024, 20:41:38
Short summary description Gewiss GW80927 wall lighting 2G7 FSD 11 W:

Gewiss GW80927, Surfaced, 1 bulb(s), 2G7, IP40, White

Long summary description Gewiss GW80927 wall lighting 2G7 FSD 11 W:

Gewiss GW80927. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: 2G7. International Protection (IP) code: IP40, Protection class: II, Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.