Gewiss logo

Gewiss GW80902 ceiling lighting G5 FD 6 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5022
Info modified on:
30 Apr 2024, 21:21:40
Short summary description Gewiss GW80902 ceiling lighting G5 FD 6 W:

Gewiss GW80902, 1 bulb(s), FD, G5, IP40, White

Long summary description Gewiss GW80902 ceiling lighting G5 FD 6 W:

Gewiss GW80902. Product colour: White, Mounting type: Surfaced, International Protection (IP) code: IP40. Fitting/cap type: G5, Number of bulbs: 1 bulb(s), Bulb type: FD. Power source type: AC, Battery, Input voltage: 230 V, AC input frequency: 50 - 60 Hz. Weight: 900 g. Autonomy: 3 h

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.