Gewiss GW80656, Surfaced, 1 bulb(s), GR8 2d, IP44, Grey
Gewiss GW80656. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: GR8 2d. International Protection (IP) code: IP44, Protection class: II, Product colour: Grey