Gewiss GW80653, Surfaced, 1 bulb(s), G23, IP44, Grey
Gewiss GW80653. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: G23. International Protection (IP) code: IP44, Protection class: II, Product colour: Grey