Gewiss GW80652, Surfaced, 1 bulb(s), E27, IP44, Grey
Gewiss GW80652. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: E27. International Protection (IP) code: IP44, Protection class: II, Product colour: Grey