Gewiss GW80646, Surfaced, 1 bulb(s), G24q-1, IP55, Grey
Gewiss GW80646. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: G24q-1. International Protection (IP) code: IP55, Protection class: II, Product colour: Grey