Gewiss logo

Gewiss GW80581 ceiling lighting G24d-1 FSQ 39 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3645
Info modified on:
30 Apr 2024, 21:16:26
Short summary description Gewiss GW80581 ceiling lighting G24d-1 FSQ 39 W:

Gewiss GW80581, 3 bulb(s), FSQ, G24d-1, IP40

Long summary description Gewiss GW80581 ceiling lighting G24d-1 FSQ 39 W:

Gewiss GW80581. Mounting type: Surfaced, International Protection (IP) code: IP40, Protection class: I. Fitting/cap type: G24d-1, Number of bulbs: 3 bulb(s), Bulb type: FSQ. Input voltage: 230 V, AC input frequency: 50 Hz, AC input voltage: 230 V. Weight: 2.3 kg, Diameter: 4.4 m

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.