Gewiss logo

Gewiss GW80555 ceiling lighting G13 FD 116 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4269
Info modified on:
30 Apr 2024, 21:17:19
Short summary description Gewiss GW80555 ceiling lighting G13 FD 116 W:

Gewiss GW80555, 2 bulb(s), FD, G13, IP40, White

Long summary description Gewiss GW80555 ceiling lighting G13 FD 116 W:

Gewiss GW80555. Product colour: White, Mounting type: Surfaced, International Protection (IP) code: IP40. Fitting/cap type: G13, Number of bulbs: 2 bulb(s), Bulb type: FD. Power source type: AC, Input voltage: 230 V, AC input frequency: 50 Hz. Width: 1555 mm, Depth: 200 mm, Height: 60 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.